Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VOLTAGE REGULATORS
DIODES INCORPORATED
AP7370-50WW-7 -- LDO, DC-DC CONV, 5V, 0.3A, SOT-25 ROHS COMPLIANT DIODES INC.
DIODES Incorporated
Ldo, Dc-Dc Conv, 5V, 0.3A, Sot-25 Rohs Compliant Diodes Inc.
AP7370-50WW-7
Description
LDO, DC-DC CONV, 5V, 0.3A, SOT-25 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
LDO, DC-DC CONV, 5V, 0.3A, SOT-25 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ldo, Dc-Dc Conv, 5V, 0.3A, Sot-25 Rohs Compliant Diodes Inc.
28AK5841
Ldo, Dc-Dc Conv, 5V, 0.3A, Sot-25 Rohs Compliant Diodes Inc.
28AK5841
LDO, DC-DC CONV, 5V, 0.3A, SOT-25 ROHS COMPLIANT: YES
LDO, DC-DC CONV, 5V, 0.3A, SOT-25 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Voltage Regulators
Product Number
28AK5841
Product Name
Ldo, Dc-Dc Conv, 5V, 0.3A, Sot-25 Rohs Compliant Diodes Inc.
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase
No.1601203915888
Specs
Phase
Three
Frequency
50Hz; 60Hz
Configuration
Computer Board; Floor
View Details
Sensata Technologies
Insulation Monitoring Device
SIM100MOD Module
Specs
Configuration
Computer Board
Input Voltage
4.8 to 53 volts
Output Voltage
100 to 1500 volts
View Details
BARTEC
Overvoltage protection
overvoltage-protection
Specs
Operating Temperature
-40 to 60 F (-40 to 15.56 C)
View Details
Micross Components, Inc.
Analog
MTLT117AQP
View Details