The AP7370-50W5-7 is a linear voltage regulator from the AP7370 series, designed for a wide input voltage range of up to 18V and capable of delivering a regulated output voltage of 5V at a maximum output current of 300mA. It features a low dropout voltage of 500mV at 100mA output, making it suitable for battery-powered and portable applications. The device includes protections such as current limit, thermal shutdown, and reverse current protection, ensuring reliable operation. It is compatible with low ESR ceramic capacitors and offers excellent line and load regulation. The AP7370-50W5-7 is available in a compact SOT25 package, making it suitable for space-constrained designs.
IC REG LINEAR 5V 300MA SOT25 Product overview: AP7370-50W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7370-50W5-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Win Source Part Number: 1352090-AP7370-50W5-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 300 µA
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature, Reverse Current, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7370
Voltage Dropout (Max): 0.55V @ 100mA
IC REG LINEAR 5V 300MA SOT25
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
IC REG LINEAR 5V 300MA SOT25
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7370-50W5-7 | AP7370-50W5-7DITR-ND | 1352090-AP7370-50W5-7 | AP7370-50W5-7 | AP7370-50W5-7 | AP7370-50W5-7 |
| Product Name | 5V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; Tape & Reel | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 18 volts | 18 volts | 18 volts |