IC REG LIN 5V 300MA U-DFN2020-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA U-DFN2020-6 (Type C)
IC REG LIN 5V 300MA U-DFN2020-6
IC REG LINEAR 5V 300MA 6DFN
IC REG LINEAR 5V 300MA 6DFN
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 31-AP7370-50FDC-7CT-ND | AP7370-50FDC-7 | AP7370-50FDC-7 | AP7370-50FDC-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection |