Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
IC REG LINEAR 3.3V 300MA SOT25 Product overview: AP7370-33W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7370-33W5-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351606-AP7370-33W5-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 300 µA
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature, Reverse Current, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7370
Voltage Dropout (Max): 0.6V @ 100mA
IC REG LINEAR 3.3V 300MA SOT25
IC REG LINEAR 3.3V 300MA SOT25
IC REG LINEAR 3.3V 300MA SOT25
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7370-33W5-7DICT-ND | 776-AP7370-33W5-7 | 1351606-AP7370-33W5-7 | AP7370-33W5-7 | AP7370-33W5-7 | AP7370-33W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |