Win Source Part Number: 1372404-AP7370-33SA-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AP7370
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 300 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.6V @ 100mA
Current - Output: 300mA
Current - Quiescent (Iq): 2.5 µA
Protection Features: Over Current, Over Temperature, Reverse Current, Short Circuit
IC REG LINEAR 3.3V 300MA SOT23 Product overview: AP7370-33SA-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7370-33SA-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
IC REG LINEAR 3.3V 300MA SOT23
IC REG LINEAR 3.3V 300MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1372404-AP7370-33SA-7 | 776-AP7370-33SA-7 | 31-AP7370-33SA-7TR-ND | AP7370-33SA-7 | AP7370-33SA-7 | AP7370-33SA-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3.3V 300MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; Tape & Reel | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Dropout Voltage | 0.6000 volts | 0.5000 volts | 0.6000 volts | 0.6000 volts |