IC REG LINEAR 2.8V 300MA SOT23 Product overview: AP7370-28SA-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7370-28SA-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 300MA SOT23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AP7370
Product Status: Active
IC REG LINEAR 2.8V 300MA SOT23
IC REG LINEAR 2.8V 300MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7370-28SA-7 | 31-AP7370-28SA-7CT-ND | AP7370-28SA-7 | AP7370-28SA-7 | |
| Product Name | 2.8V 300MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; Tape & Reel (TR) | SOT23 | |
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | ||
| IOUT | 0.3500 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 18 volts | 18 volts |