IC REG LIN 3.3V 600MA 6DFN2020
IC REG LIN 3.3V 600MA 6DFN2020
IC REG LIN 3.3V 600MA 6DFN2020
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 31-AP7366EA-33SN-7TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-UDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |