DIODES Incorporated Voltage Regulators - Linear AP7366EA-25SN-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7366EA-25SN-7 is a low dropout linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.5V with a maximum output current of 600mA. It operates within an input voltage range of 2.2V to 6V and features a low quiescent current of approximately 60µA, making it suitable for battery-powered applications. The device includes built-in current limit and thermal shutdown protection to prevent damage under fault conditions. It has a dropout voltage of 300mV at 600mA and offers a high power supply rejection ratio (PSRR) of 75dB at 1kHz. The AP7366EA-25SN-7 is available in a compact U-DFN2020-6 package and is compliant with RoHS standards, ensuring it is environmentally friendly. This regulator is ideal for low to medium power applications, including consumer electronics and FPGA/DSP cores.

Datasheet Summary
Powered by GS/AI

The AP7366EA-25SN-7 is a low dropout linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.5V with a maximum output current of 600mA. It operates within an input voltage range of 2.2V to 6V and features a low quiescent current of approximately 60µA, making it suitable for battery-powered applications. The device includes built-in current limit and thermal shutdown protection to prevent damage under fault conditions. It has a dropout voltage of 300mV at 600mA and offers a high power supply rejection ratio (PSRR) of 75dB at 1kHz. The AP7366EA-25SN-7 is available in a compact U-DFN2020-6 package and is compliant with RoHS standards, ensuring it is environmentally friendly. This regulator is ideal for low to medium power applications, including consumer electronics and FPGA/DSP cores.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7366EA-25SN-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7366EA-25SN-7
Voltage Regulators - Linear AP7366EA-25SN-7
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7366EA-25SN-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers