DIODES Incorporated Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear AP7366-W5-7

Description
Win Source Part Number: 958844-AP7366-W5-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.8V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB ~ 55dB (1kHz ~ 10kHz) Protection Features: Over Current, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP7366-W5-7DIDKR,AP7 366-W5-7DICT,AP7366- W5-7DITR Base Product Number: AP7366
Request a Quote Datasheet
Description
Win Source Part Number: 958844-AP7366-W5-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.8V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB ~ 55dB (1kHz ~ 10kHz) Protection Features: Over Current, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP7366-W5-7DIDKR,AP7 366-W5-7DICT,AP7366- W5-7DITR Base Product Number: AP7366
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 958844-AP7366-W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
958844-AP7366-W5-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 958844-AP7366-W5-7
Win Source Part Number: 958844-AP7366-W5-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.8V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB ~ 55dB (1kHz ~ 10kHz) Protection Features: Over Current, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP7366-W5-7DIDKR,AP7 366-W5-7DICT,AP7366- W5-7DITR Base Product Number: AP7366

Win Source Part Number: 958844-AP7366-W5-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 600mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP7366-W5-7DIDKR,AP7366-W5-7DICT,AP7366-W5-7DITR
Base Product Number: AP7366

Buy Now Datasheet
Singapore, Singapore
600MA Voltage Regulator IC
776-AP7366-W5-7
600MA Voltage Regulator IC 776-AP7366-W5-7
IC REG LIN POS ADJ 600MA SOT25 Product overview: AP7366-W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7366-W5-7 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 600MA SOT25 Product overview: AP7366-W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7366-W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7366-W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7366-W5-7DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7366-W5-7DICT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-25

Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7366-W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7366-W5-7DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7366-W5-7DIDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-25

Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7366-W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7366-W5-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7366-W5-7DITR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-25

Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-25

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - AP7366-W5-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
AP7366-W5-7
Power Supply Chip >> Linear Voltage Regulators (LDO) AP7366-W5-7
600mA Adjustable 800mV~5V Positive electrode 6V SOT-25-5 Linear Voltage Regulators (LDO) ROHS

600mA Adjustable 800mV~5V Positive electrode 6V SOT-25-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
LDO Regulator Positive Adj 0.8V to 5V 600mA 5-Pin SOT-25 T/R - 233-AP7366-W5-7 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Positive Adj 0.8V to 5V 600mA 5-Pin SOT-25 T/R
233-AP7366-W5-7
LDO Regulator Positive Adj 0.8V to 5V 600mA 5-Pin SOT-25 T/R 233-AP7366-W5-7
LDO Regulator Positive Adj 0.8V to 5V 600mA 5-Pin SOT-25 T/R

LDO Regulator Positive Adj 0.8V to 5V 600mA 5-Pin SOT-25 T/R

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7366-W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7366-W5-7
PMIC - Voltage Regulators - Linear AP7366-W5-7
IC REG LIN POS ADJ 600MA SOT25

IC REG LIN POS ADJ 600MA SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7366-W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7366-W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7366-W5-7
IC REG LIN POS ADJ 600MA SOT25

IC REG LIN POS ADJ 600MA SOT25

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7366-W5-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7366-W5-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7366-W5-7
IC REG LIN POS ADJ 600MA SOT25

IC REG LIN POS ADJ 600MA SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 958844-AP7366-W5-7 776-AP7366-W5-7 AP7366-W5-7DICT-ND AP7366-W5-7 233-AP7366-W5-7 AP7366-W5-7 AP7366-W5-7 AP7366-W5-7
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 600MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Regulator Positive Adj 0.8V to 5V 600mA 5-Pin SOT-25 T/R PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable Input Overcurrent Protection Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data