DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7366-28W5-7 AP7366-28W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911579-AP7366-28W5-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 600mA SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AP7366 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-AP7366-28W5-7CT, 31-AP7366-28W5-7TR, AP7366-28W5-7DI, 31-AP7366-28W5-7DKR, AP7366-28W5-7DI-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911579-AP7366-28W5-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 600mA SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AP7366 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-AP7366-28W5-7CT, 31-AP7366-28W5-7TR, AP7366-28W5-7DI, 31-AP7366-28W5-7DKR, AP7366-28W5-7DI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7366-28W5-7 - 911579-AP7366-28W5-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7366-28W5-7
911579-AP7366-28W5-7
PMIC - PMIC - Voltage Regulators - Linear - AP7366-28W5-7 911579-AP7366-28W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 911579-AP7366-28W5-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 600mA SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AP7366 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-AP7366-28W5-7CT, 31-AP7366-28W5-7TR, AP7366-28W5-7DI, 31-AP7366-28W5-7DKR, AP7366-28W5-7DI-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 911579-AP7366-28W5-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 600mA SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7366
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-AP7366-28W5-7CT, 31-AP7366-28W5-7TR, AP7366-28W5-7DI, 31-AP7366-28W5-7DKR, AP7366-28W5-7DI-ND

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7366-28W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7366-28W5-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7366-28W5-7CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7366-28W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7366-28W5-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7366-28W5-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7366-28W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7366-28W5-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7366-28W5-7DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25

Buy Now Datasheet
Singapore, Singapore
2.8V 600MA Voltage Regulator IC
776-AP7366-28W5-7
2.8V 600MA Voltage Regulator IC 776-AP7366-28W5-7
IC REG LINEAR 2.8V 600MA SOT25 Product overview: AP7366-28W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7366-28W5-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 600MA SOT25 Product overview: AP7366-28W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7366-28W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7366-28W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7366-28W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7366-28W5-7
IC REG LINEAR 2.8V 600MA SOT25

IC REG LINEAR 2.8V 600MA SOT25

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7366-28W5-7
LDO Voltage Regulators AP7366-28W5-7
LDO Voltage Regulators LDO CMOS HiCurr

LDO Voltage Regulators LDO CMOS HiCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7366-28W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7366-28W5-7
PMIC - Voltage Regulators - Linear AP7366-28W5-7
IC REG LINEAR 2.8V 600MA SOT25

IC REG LINEAR 2.8V 600MA SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 911579-AP7366-28W5-7 31-AP7366-28W5-7CT-ND 776-AP7366-28W5-7 AP7366-28W5-7 AP7366-28W5-7 AP7366-28W5-7
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7366-28W5-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 600MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type Other; SOT-25 Other; SC-74A, SOT-753 Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard
Output Voltage Type Fixed Fixed
Unlock Full Specs
to access all available technical data