Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25
IC REG LINEAR 2V 600MA SOT25 Product overview: AP7366-20W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7366-20W5-7 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Packaging: Bulk
Part Status: Obsolete
Output Type: Open Collector
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
Control Features: Soft Start
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
LDO Voltage Regulators LDO CMOS HiCurr
IC REG LINEAR 2V 600MA SOT25
IC REG LINEAR 2V 600MA SOT25
600mA Fixed 2V Positive electrode 6V SOT-25 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 2V 600MA SOT25
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7366-20W5-7DI-ND | 776-AP7366-20W5-7 | AP7366-20W5-7 | AP7366-20W5-7 | AP7366-20W5-7 | AP7366-20W5-7 | AP7366-20W5-7 | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2V 600MA Voltage Regulator IC | Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Open Collector | Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Thermal Shutdown Protection; Soft Start | Enable |