DIODES Incorporated PMIC - Voltage Regulators - Linear AP7366-18SN-7

Description
IC REG LINEAR 1.8V 600MA 6DFN
Description
IC REG LINEAR 1.8V 600MA 6DFN
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7366-18SN-7 is a low-dropout linear regulator capable of delivering up to 600mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various voltage levels including 1.8V. The device operates with a low quiescent current of approximately 60OºA, making it suitable for low-power applications such as battery-powered devices. The input voltage range for the AP7366 is between 2.2V and 6V, and it includes built-in current limit and thermal shutdown protection to prevent damage under fault conditions. The regulator exhibits a low dropout voltage of 300mV at 600mA and has a fast start-up time of 150Oºs. It is stable with low ESR ceramic output capacitors of 1OºF and provides excellent load and line transient response. The AP7366-18SN-7 is available in a compact U-DFN2020-6 package and is compliant with RoHS standards, ensuring it is free from lead and halogens. This device is suitable for applications in servers, notebook computers, FPGAs, DSPs, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The AP7366-18SN-7 is a low-dropout linear regulator capable of delivering up to 600mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various voltage levels including 1.8V. The device operates with a low quiescent current of approximately 60OºA, making it suitable for low-power applications such as battery-powered devices. The input voltage range for the AP7366 is between 2.2V and 6V, and it includes built-in current limit and thermal shutdown protection to prevent damage under fault conditions. The regulator exhibits a low dropout voltage of 300mV at 600mA and has a fast start-up time of 150Oºs. It is stable with low ESR ceramic output capacitors of 1OºF and provides excellent load and line transient response. The AP7366-18SN-7 is available in a compact U-DFN2020-6 package and is compliant with RoHS standards, ensuring it is free from lead and halogens. This device is suitable for applications in servers, notebook computers, FPGAs, DSPs, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - AP7366-18SN-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7366-18SN-7
PMIC - Voltage Regulators - Linear AP7366-18SN-7
IC REG LINEAR 1.8V 600MA 6DFN

IC REG LINEAR 1.8V 600MA 6DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7366-18SN-7
LDO Voltage Regulators AP7366-18SN-7
LDO Voltage Regulators LDO CMOS HiCurr

LDO Voltage Regulators LDO CMOS HiCurr

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AP7366-18SN-7 AP7366-18SN-7
Product Name PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Special Features Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4953ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444546P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25100AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details