Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25
IC REG LINEAR 1V 600MA SOT25 Product overview: AP7366-10W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7366-10W5-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 852630-AP7366-10W5-7
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: AP7366
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Voltage Regulators LDO CMOS HiCurr
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
IC REG LINEAR 1V 600MA SOT25
IC REG LINEAR 1V 600MA SOT25
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7366-10W5-7DI-ND | 776-AP7366-10W5-7 | 852630-AP7366-10W5-7 | AP7366-10W5-7 | AP7366-10W5-7 | AP7366-10W5-7 | AP7366-10W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1V 600MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7366-10W5-7 | LDO Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; Reel - TR | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Enable |