Manufacturer: Diodes Incorporated
Win Source Part Number: 010119-AP7365-WG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 600mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 600mA
Family Name: AP7365
Output Voltage: 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.4V @ 600mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): Si9183DT-AD-T1-E3; Si9183DT-AD-T1; XC6411P001MR;
Introduction Date: July 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 600MA SOT25 Product overview: AP7365-WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-WG-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-25
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-25
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-25
IC REG LIN POS ADJ 600MA SOT25
65dB@(100Hz) 600mA Adjustable 800mV~5V Positive electrode 6V SOT-25-5 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 600MA SOT25
IC REG LIN POS ADJ 600MA SOT25
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 010119-AP7365-WG-7 | 776-AP7365-WG-7 | AP7365-WG-7DICT-ND | AP7365-WG-7 | AP7365-WG-7 | AP7365-WG-7 | AP7365-WG-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7365-WG-7 | 600MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SOT-25-5 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active |