DIODES Incorporated 3.9V 600MA Voltage Regulator IC AP7365-39YRG-13

Description
IC REG LIN 3.9V 600MA SOT89R-3 Product overview: AP7365-39YRG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-39YRG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.9V 600MA SOT89R-3 Product overview: AP7365-39YRG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-39YRG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.9V 600MA Voltage Regulator IC
776-AP7365-39YRG-13
3.9V 600MA Voltage Regulator IC 776-AP7365-39YRG-13
IC REG LIN 3.9V 600MA SOT89R-3 Product overview: AP7365-39YRG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-39YRG-13 can be used for catalog matching and distributor lookup.

IC REG LIN 3.9V 600MA SOT89R-3 Product overview: AP7365-39YRG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-39YRG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7365-39YRG-13 - 078471-AP7365-39YRG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7365-39YRG-13
078471-AP7365-39YRG-13
PMIC - PMIC - Voltage Regulators - Linear - AP7365-39YRG-13 078471-AP7365-39YRG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 078471-AP7365-39YRG- 13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 600mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Output Voltage: 3.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89R-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.9V Dropout Voltage-Max: 0.4V @ 600mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078471-AP7365-39YRG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 600mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Output Voltage: 3.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.9V
Dropout Voltage-Max: 0.4V @ 600mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7365-39YRG-13DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7365-39YRG-13DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7365-39YRG-13DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89R-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89R-3

Buy Now Datasheet
LDO Regulator Pos 3.9V 0.6A 4-Pin(3+Tab) SOT-89 T/R - 233-AP7365-39YRG-13 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.9V 0.6A 4-Pin(3+Tab) SOT-89 T/R
233-AP7365-39YRG-13
LDO Regulator Pos 3.9V 0.6A 4-Pin(3+Tab) SOT-89 T/R 233-AP7365-39YRG-13
LDO Regulator Pos 3.9V 0.6A 4-Pin(3+Tab) SOT-89 T/R

LDO Regulator Pos 3.9V 0.6A 4-Pin(3+Tab) SOT-89 T/R

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7365-39YRG-13
LDO Voltage Regulators AP7365-39YRG-13
LDO Voltage Regulators LDO 3.9V OUT 600mA 35uA 2 to 6 Vin

LDO Voltage Regulators LDO 3.9V OUT 600mA 35uA 2 to 6 Vin

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7365-39YRG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7365-39YRG-13
PMIC - Voltage Regulators - Linear AP7365-39YRG-13
IC REG LIN 3.9V 600MA SOT89R-3

IC REG LIN 3.9V 600MA SOT89R-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7365-39YRG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7365-39YRG-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7365-39YRG-13
IC REG LIN 3.9V 600MA SOT89R-3

IC REG LIN 3.9V 600MA SOT89R-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AP7365-39YRG-13 078471-AP7365-39YRG-13 AP7365-39YRG-13DI-ND 233-AP7365-39YRG-13 AP7365-39YRG-13 AP7365-39YRG-13 AP7365-39YRG-13
Product Name 3.9V 600MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7365-39YRG-13 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Regulator Pos 3.9V 0.6A 4-Pin(3+Tab) SOT-89 T/R LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89R-3 Other; TO-243AA Other; TO-243AA
Output Voltage 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
IOUT 0.4000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Dropout Voltage 0.4000 to ? volts 0.4000 volts 0.4000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear + Switching - ADP3171JR-REEL7 - Lingto Electronic Limited
Specs
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 7139489 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details