DIODES Incorporated 3.3V 600MA Voltage Regulator IC AP7365-33SNG-7

Description
IC REG LIN 3.3V 600MA 6DFN2020 Product overview: AP7365-33SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-33SNG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.3V 600MA 6DFN2020 Product overview: AP7365-33SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-33SNG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 600MA Voltage Regulator IC
776-AP7365-33SNG-7
3.3V 600MA Voltage Regulator IC 776-AP7365-33SNG-7
IC REG LIN 3.3V 600MA 6DFN2020 Product overview: AP7365-33SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-33SNG-7 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 600MA 6DFN2020 Product overview: AP7365-33SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-33SNG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7365-33SNG-7 - 1145968-AP7365-33SNG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7365-33SNG-7
1145968-AP7365-33SNG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7365-33SNG-7 1145968-AP7365-33SNG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1145968-AP7365-33SNG -7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-UDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 600mA Family Name: AP7365 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-DFN2020 (2x2) Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.4V @ 600mA Alternative Parts (Cross-Reference): MIC5232-3.3YML; MIC5232-3.3YML-TR; MAX8841ELT33+T; Introduction Date: July 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145968-AP7365-33SNG-7
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 600mA
Family Name: AP7365
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 6-DFN2020 (2x2)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.4V @ 600mA
Alternative Parts (Cross-Reference): MIC5232-3.3YML; MIC5232-3.3YML-TR; MAX8841ELT33+T;
Introduction Date: July 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7365-33SNG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7365-33SNG-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7365-33SNG-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7365-33SNG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7365-33SNG-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7365-33SNG-7DKR-ND
IC REG LIN 3.3V 600MA 6DFN2020

IC REG LIN 3.3V 600MA 6DFN2020

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7365-33SNG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7365-33SNG-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7365-33SNG-7CT-ND
IC REG LIN 3.3V 600MA 6DFN2020

IC REG LIN 3.3V 600MA 6DFN2020

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7365-33SNG-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7365-33SNG-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7365-33SNG-7
IC REG LIN 3.3V 600MA 6DFN2020

IC REG LIN 3.3V 600MA 6DFN2020

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7365-33SNG-7
LDO Voltage Regulators AP7365-33SNG-7
LDO Voltage Regulators LDO 3.3V OUT 600mA 35uA 2 to 6 Vin

LDO Voltage Regulators LDO 3.3V OUT 600mA 35uA 2 to 6 Vin

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7365-33SNG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7365-33SNG-7
PMIC - Voltage Regulators - Linear AP7365-33SNG-7
IC REG LIN 3.3V 600MA 6DFN2020

IC REG LIN 3.3V 600MA 6DFN2020

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7365-33SNG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7365-33SNG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7365-33SNG-7
IC REG LIN 3.3V 600MA 6DFN2020

IC REG LIN 3.3V 600MA 6DFN2020

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AP7365-33SNG-7 1145968-AP7365-33SNG-7 31-AP7365-33SNG-7TR-ND AP7365-33SNG-7 AP7365-33SNG-7 AP7365-33SNG-7 AP7365-33SNG-7
Product Name 3.3V 600MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7365-33SNG-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 6-UDFN Exposed Pad Other; 6-UDFN Exposed Pad Other; 6-UDFN Exposed Pad
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Dropout Voltage 0.3000 volts 0.4000 volts 0.4000 volts 0.4000 volts
Unlock Full Specs
to access all available technical data