IC REG LINEAR 3.3V 600MA SOT223R Product overview: AP7365-33ERG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-33ERG-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017863-AP7365-33ERG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 600mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223R
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223R
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223R
SOT-223-3 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 600MA SOT223R
IC REG LINEAR 3.3V 600MA SOT223R
IC REG LINEAR 3.3V 600MA SOT223R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7365-33ERG-13 | 1017863-AP7365-33ERG-13 | 31-AP7365-33ERG-13CT-ND | AP7365-33ERG-13 | AP7365-33ERG-13 | AP7365-33ERG-13 | AP7365-33ERG-13 |
| Product Name | 3.3V 600MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7365-33ERG-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-223R-3 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| VIN | 6 volts | 6 volts | 6 volts | 6 volts |