Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89R-3
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89R-3
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89R-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017861-AP7365-30YRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.4V @ 600mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3V 600MA SOT89R-3 Product overview: AP7365-30YRG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-30YRG-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 600MA SOT89R-3
IC REG LINEAR 3V 600MA SOT89R-3
LDO Voltage Regulators LDO 3.0V OUT 600mA 35uA 2 to 6 Vin
IC REG LINEAR 3V 600MA SOT89R-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7365-30YRG-13DIDKR-ND | 1017861-AP7365-30YRG-13 | 776-AP7365-30YRG-13 | AP7365-30YRG-13 | AP7365-30YRG-13 | AP7365-30YRG-13 | AP7365-30YRG-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP7365-30YRG-13 | 3V 600MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89R-3 | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |