IC REG LIN 2.8V 600MA 6DFN2020 Product overview: AP7365-28SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-28SNG-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017852-AP7365-28SNG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN2020 (2x2)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.4V @ 600mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6
IC REG LIN 2.8V 600MA 6DFN2020
LDO Voltage Regulators LDO 2.8V OUT 600mA 35uA 2 to 6 Vin
IC REG LIN 2.8V 600MA 6DFN2020
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7365-28SNG-7 | 1017852-AP7365-28SNG-7 | AP7365-28SNG-7DI-ND | AP7365-28SNG-7 | AP7365-28SNG-7 | AP7365-28SNG-7 |
| Product Name | 2.8V 600MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7365-28SNG-7 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-DFN2020 (2x2) | Other; 6-UDFN Exposed Pad | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| Dropout Voltage | 0.3000 volts | 0.4000 volts | 0.4000 volts |