IC REG LINEAR 2.8V 600MA SOT223R Product overview: AP7365-28ERG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-28ERG-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223R
Manufacturer: Diodes Incorporated
Win Source Part Number: 1145967-AP7365-28ERG
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 600mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223R
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: AP7365
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.4V at 600mA
Current - Quiescent (Iq): 80μA
LDO Voltage Regulators LDO 2.8V OUT 600mA 35uA 2 to 6 Vin
IC REG LINEAR 2.8V 600MA SOT223R
IC REG LINEAR 2.8V 600MA SOT223R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP7365-28ERG-13 | AP7365-28ERG-13DI-ND | 1145967-AP7365-28ERG-13 | AP7365-28ERG-13 | AP7365-28ERG-13 | AP7365-28ERG-13 |
| Product Name | 2.8V 600MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP7365-28ERG-13 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | ||
| IOUT | 0.4000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| VIN | 6 volts | 6 volts |