Manufacturer: Diodes Incorporated
Win Source Part Number: 861491-AP7365-25EG-1
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 600mA SOT-223-3
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Family Name: AP7365
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP7365-25EG-13DITR, AP7365-25EG-13DI, AP7365-25EG-13DICT, AP7365-25EG-13DI-ND,
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223-3
IC REG LIN 2.5V 600MA SOT223-3 Product overview: AP7365-25EG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-25EG-13 can be used for catalog matching and distributor lookup.
IC REG LIN 2.5V 600MA SOT223-3
IC REG LIN 2.5V 600MA SOT223-3
IC REG LIN 2.5V 600MA SOT223-3
LDO Voltage Regulators LDO 2.5V OUT 600mA 35uA 2 to 6 Vin
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 861491-AP7365-25EG-13 | 31-AP7365-25EG-13DKR-ND | 776-AP7365-25EG-13 | AP7365-25EG-13 | AP7365-25EG-13 | AP7365-25EG-13 | AP7365-25EG-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7365-25EG-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 600MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed |