DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7365-20EG-13 AP7365-20EG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017842-AP7365-20EG- 13 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.4V @ 600mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017842-AP7365-20EG- 13 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.4V @ 600mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7365-20EG-13 - 1017842-AP7365-20EG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7365-20EG-13
1017842-AP7365-20EG-13
PMIC - PMIC - Voltage Regulators - Linear - AP7365-20EG-13 1017842-AP7365-20EG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1017842-AP7365-20EG- 13 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.4V @ 600mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017842-AP7365-20EG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.4V @ 600mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2V 600MA Voltage Regulator IC
776-AP7365-20EG-13
2V 600MA Voltage Regulator IC 776-AP7365-20EG-13
IC REG LINEAR 2V 600MA SOT223-3 Product overview: AP7365-20EG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-20EG-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2V 600MA SOT223-3 Product overview: AP7365-20EG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-20EG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7365-20EG-13DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7365-20EG-13DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7365-20EG-13DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7365-20EG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7365-20EG-13
PMIC - Voltage Regulators - Linear AP7365-20EG-13
IC REG LINEAR 2V 600MA SOT223-3

IC REG LINEAR 2V 600MA SOT223-3

Supplier's Site Datasheet
LDO Regulator Pos 2V 0.6A 4-Pin(3+Tab) SOT-223 T/R - 233-AP7365-20EG-13 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2V 0.6A 4-Pin(3+Tab) SOT-223 T/R
233-AP7365-20EG-13
LDO Regulator Pos 2V 0.6A 4-Pin(3+Tab) SOT-223 T/R 233-AP7365-20EG-13
LDO Regulator Pos 2V 0.6A 4-Pin(3+Tab) SOT-223 T/R

LDO Regulator Pos 2V 0.6A 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7365-20EG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7365-20EG-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7365-20EG-13
IC REG LINEAR 2V 600MA SOT223-3

IC REG LINEAR 2V 600MA SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7365-20EG-13
LDO Voltage Regulators AP7365-20EG-13
LDO Voltage Regulators LDO 2.0V OUT 600mA 35uA 2 to 6 Vin

LDO Voltage Regulators LDO 2.0V OUT 600mA 35uA 2 to 6 Vin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1017842-AP7365-20EG-13 776-AP7365-20EG-13 AP7365-20EG-13DI-ND AP7365-20EG-13 233-AP7365-20EG-13 AP7365-20EG-13 AP7365-20EG-13
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7365-20EG-13 2V 600MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Regulator Pos 2V 0.6A 4-Pin(3+Tab) SOT-223 T/R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223-3 Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

50V, 3A Wide Input Voltage Step Down Regulator - A8498SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.7-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444538P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details