DIODES Incorporated Voltage Regulators - Linear AP7365-12SNG-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7365-12SNG-7 is a low dropout linear voltage regulator capable of delivering up to 600mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various voltage levels including 1.2V. The device operates with a wide input voltage range of 2V to 6V and has a low quiescent current of approximately 35OºA, making it suitable for battery-powered applications. Key features include a dropout voltage of 300mV at 600mA, high power supply rejection ratio (PSRR) of 65dB at 1kHz, and built-in protections for current limiting and thermal shutdown. The AP7365 is available in multiple package types, including U-DFN2020-6, which is noted for its compact size. It operates effectively across an ambient temperature range of -40°C to +85°C and is fully RoHS compliant. This regulator is particularly well-suited for low to medium power applications, including consumer electronics and FPGA/DSP power supplies. However, it is not recommended for new designs, with the AP7366 suggested as a replacement.

Datasheet Summary
Powered by GS/AI

The AP7365-12SNG-7 is a low dropout linear voltage regulator capable of delivering up to 600mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various voltage levels including 1.2V. The device operates with a wide input voltage range of 2V to 6V and has a low quiescent current of approximately 35OºA, making it suitable for battery-powered applications. Key features include a dropout voltage of 300mV at 600mA, high power supply rejection ratio (PSRR) of 65dB at 1kHz, and built-in protections for current limiting and thermal shutdown. The AP7365 is available in multiple package types, including U-DFN2020-6, which is noted for its compact size. It operates effectively across an ambient temperature range of -40°C to +85°C and is fully RoHS compliant. This regulator is particularly well-suited for low to medium power applications, including consumer electronics and FPGA/DSP power supplies. However, it is not recommended for new designs, with the AP7366 suggested as a replacement.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7365-12SNG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7365-12SNG-7
Voltage Regulators - Linear AP7365-12SNG-7
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7365-12SNG-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details