DIODES Incorporated Voltage Regulators - Linear AP7365-10YRG-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89R-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89R-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7365-10YRG-13 is a low dropout linear voltage regulator capable of delivering up to 600mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various voltage levels including 1.0V. The device operates with a wide input voltage range of 2V to 6V and has a low quiescent current of approximately 35OºA, making it suitable for battery-powered applications. Key features include a dropout voltage of 300mV at 600mA, built-in current limit and thermal shutdown protection, and a fast start-up time of 200Oºs. The AP7365 is stable with low ESR ceramic output capacitors and offers excellent load and line transient response. It is available in multiple package types, including SOT89, which is relevant for the specified part number. The device is also fully RoHS compliant and operates within an ambient temperature range of -40°C to +85°C. This regulator is ideal for low to medium power applications, including servers, notebook computers, and consumer electronics. However, it is noted that this part is not recommended for new designs, with the AP7366 suggested as an alternative.

Datasheet Summary
Powered by GS/AI

The AP7365-10YRG-13 is a low dropout linear voltage regulator capable of delivering up to 600mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various voltage levels including 1.0V. The device operates with a wide input voltage range of 2V to 6V and has a low quiescent current of approximately 35OºA, making it suitable for battery-powered applications. Key features include a dropout voltage of 300mV at 600mA, built-in current limit and thermal shutdown protection, and a fast start-up time of 200Oºs. The AP7365 is stable with low ESR ceramic output capacitors and offers excellent load and line transient response. It is available in multiple package types, including SOT89, which is relevant for the specified part number. The device is also fully RoHS compliant and operates within an ambient temperature range of -40°C to +85°C. This regulator is ideal for low to medium power applications, including servers, notebook computers, and consumer electronics. However, it is noted that this part is not recommended for new designs, with the AP7366 suggested as an alternative.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7365-10YRG-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7365-10YRG-13
Voltage Regulators - Linear AP7365-10YRG-13
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89R-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89R-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7365-10YRG-13
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details