Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89R-3
IC REG LIN 0.8V 600MA SOT89R-3 Product overview: AP7365-08YRG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-08YRG-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 199232-AP7365-08YRG-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Output Voltage: 0.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.6V @ 600mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG LIN 0.8V 600MA SOT89R-3
IC REG LIN 0.8V 600MA SOT89R-3
LDO Voltage Regulators LDO 0.8V OUT 600mA 35uA 2 to 6 Vin
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7365-08YRG-13DI-ND | 776-AP7365-08YRG-13 | 199232-AP7365-08YRG-13 | AP7365-08YRG-13 | AP7365-08YRG-13 | AP7365-08YRG-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.8V 600MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7365-08YRG-13 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; SOT-89R-3 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |