DIODES Incorporated 0.6V 5V 1.5A LDO Voltage Regulator IC AP7363-SP-13

Description
LDO Regulator Pos 0.6V to 5V 1.5A 8-Pin SOP EP T/R Product overview: AP7363-SP-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7363-SP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 0.6V to 5V 1.5A 8-Pin SOP EP T/R Product overview: AP7363-SP-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7363-SP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.6V 5V 1.5A LDO Voltage Regulator IC
699-AP7363-SP-13
0.6V 5V 1.5A LDO Voltage Regulator IC 699-AP7363-SP-13
LDO Regulator Pos 0.6V to 5V 1.5A 8-Pin SOP EP T/R Product overview: AP7363-SP-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7363-SP-13 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 0.6V to 5V 1.5A 8-Pin SOP EP T/R Product overview: AP7363-SP-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7363-SP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 220207-AP7363-SP-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
220207-AP7363-SP-13
Integrated Circuits(ICs) 220207-AP7363-SP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 220207-AP7363-SP-13 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP7363 Alternative Parts (Cross-Reference): LP3965ES-ADJEP/NOPB; TPS75201QPWPQ1; LP3965ES-ADJEP; LP3965ESX-ADJEP/NOPB ; Introduction Date: July 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 220207-AP7363-SP-13
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP7363
Alternative Parts (Cross-Reference): LP3965ES-ADJEP/NOPB; TPS75201QPWPQ1; LP3965ES-ADJEP; LP3965ESX-ADJEP/NOPB;
Introduction Date: July 05, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 699-AP7363-SP-13 220207-AP7363-SP-13
Product Name 0.6V 5V 1.5A LDO Voltage Regulator IC Integrated Circuits(ICs)
Output Voltage Type Adjustable / Variable
Package Type Other; Tape and Reel
Output Voltage 0.6000 to 5 volts
IOUT 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6833SEPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 44-LCC (J-Lead)
Special Features Multiple Outputs
View Details
Power Distribution Switches, Load Drivers - BTS133 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details