Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A U-DFN2030-8
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A U-DFN2030-8
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A U-DFN2030-8
IC REG LIN POS ADJ 1.5A 8DFN Product overview: AP7363-HA-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7363-HA-7 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Part Status: Obsolete
Output Type: Open Collector
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage - Output (Max): 36V
Voltage Dropout (Max): 0.4V @ 500mA
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
LDO Voltage Regulators 1.5A LowQ ULDO Reg 190mV 1.5A 10uF
IC REG LIN POS ADJ 1.5A 8DFN
IC REG LIN POS ADJ 1.5A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7363-HA-7DITR-ND | 776-AP7363-HA-7 | AP7363-HA-7 | AP7363-HA-7 | AP7363-HA-7 | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Open Collector | |||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 529-MAPBGA (19x19) | |||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Thermal Shutdown Protection |