DIODES Incorporated Integrated Circuits(ICs) AP7363-18HA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 220205-AP7363-18HA-7 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP7363 Alternative Parts (Cross-Reference): RT9183H-18GS; RT9183L-18GS; RT9183H-18PS; RT9183L-18PS; Introduction Date: July 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 220205-AP7363-18HA-7 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP7363 Alternative Parts (Cross-Reference): RT9183H-18GS; RT9183L-18GS; RT9183H-18PS; RT9183L-18PS; Introduction Date: July 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 220205-AP7363-18HA-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
220205-AP7363-18HA-7
Integrated Circuits(ICs) 220205-AP7363-18HA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 220205-AP7363-18HA-7 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP7363 Alternative Parts (Cross-Reference): RT9183H-18GS; RT9183L-18GS; RT9183H-18PS; RT9183L-18PS; Introduction Date: July 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 220205-AP7363-18HA-7
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP7363
Alternative Parts (Cross-Reference): RT9183H-18GS; RT9183L-18GS; RT9183H-18PS; RT9183L-18PS;
Introduction Date: July 05, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.8V 1.5A DFN LDO Voltage Regulator IC
699-AP7363-18HA-7
1.8V 1.5A DFN LDO Voltage Regulator IC 699-AP7363-18HA-7
LDO Regulator Pos 1.8V 1.5A 8-Pin DFN EP T/R Product overview: AP7363-18HA-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, DFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7363-18HA-7 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.8V 1.5A 8-Pin DFN EP T/R Product overview: AP7363-18HA-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, DFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7363-18HA-7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 220205-AP7363-18HA-7 699-AP7363-18HA-7
Product Name Integrated Circuits(ICs) 1.8V 1.5A DFN LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3302AR-3.2 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25173QWDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details