DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7363-15E-13 AP7363-15E-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017830-AP7363-15E-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017830-AP7363-15E-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7363-15E-13 - 1017830-AP7363-15E-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7363-15E-13
1017830-AP7363-15E-13
PMIC - PMIC - Voltage Regulators - Linear - AP7363-15E-13 1017830-AP7363-15E-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1017830-AP7363-15E-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017830-AP7363-15E-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5V 1.5A Voltage Regulator IC
776-AP7363-15E-13
1.5V 1.5A Voltage Regulator IC 776-AP7363-15E-13
IC REG LINEAR 1.5V 1.5A SOT223 Product overview: AP7363-15E-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7363-15E-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1.5A SOT223 Product overview: AP7363-15E-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7363-15E-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7363-15E-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7363-15E-13DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7363-15E-13DKR-ND
IC REG LIN 1.5V 1.5A SOT-223-3

IC REG LIN 1.5V 1.5A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7363-15E-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7363-15E-13TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7363-15E-13TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7363-15E-13CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7363-15E-13CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7363-15E-13CT-ND
IC REG LIN 1.5V 1.5A SOT-223-3

IC REG LIN 1.5V 1.5A SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7363-15E-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7363-15E-13
PMIC - Voltage Regulators - Linear AP7363-15E-13
IC REG LINEAR 1.5V 1.5A SOT223

IC REG LINEAR 1.5V 1.5A SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7363-15E-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7363-15E-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7363-15E-13
IC REG LINEAR 1.5V 1.5A SOT223

IC REG LINEAR 1.5V 1.5A SOT223

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7363-15E-13 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7363-15E-13
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7363-15E-13
IC REG LINEAR 1.5V 1.5A SOT223

IC REG LINEAR 1.5V 1.5A SOT223

Supplier's Site Datasheet
IC REG LINEAR 1.5V 1.5A SOT223 - 233-AP7363-15E-13 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.5V 1.5A SOT223
233-AP7363-15E-13
IC REG LINEAR 1.5V 1.5A SOT223 233-AP7363-15E-13
IC REG LINEAR 1.5V 1.5A SOT223

IC REG LINEAR 1.5V 1.5A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1017830-AP7363-15E-13 776-AP7363-15E-13 31-AP7363-15E-13DKR-ND AP7363-15E-13 AP7363-15E-13 AP7363-15E-13 233-AP7363-15E-13
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7363-15E-13 1.5V 1.5A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 1.5V 1.5A SOT223
Regulator Type Low Dropout Standard
Package Type Other; SOT-223 Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage Maturity; Active Active
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details
Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details