DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7363-10D-13 AP7363-10D-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861490-AP7363-10D-13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1.5A TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: AP7363 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1034-AP7363-10D-13DK R, 1034-AP7363-10D-13CT , AP7363-10D-13CT, AP7363-10D-13DKR, 1034-AP7363-10D-13TR , AP7363-10D-13TR, AP736310D13
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861490-AP7363-10D-13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1.5A TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: AP7363 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1034-AP7363-10D-13DK R, 1034-AP7363-10D-13CT , AP7363-10D-13CT, AP7363-10D-13DKR, 1034-AP7363-10D-13TR , AP7363-10D-13TR, AP736310D13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7363-10D-13 - 861490-AP7363-10D-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7363-10D-13
861490-AP7363-10D-13
PMIC - PMIC - Voltage Regulators - Linear - AP7363-10D-13 861490-AP7363-10D-13
Manufacturer: Diodes Incorporated Win Source Part Number: 861490-AP7363-10D-13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1.5A TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: AP7363 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1034-AP7363-10D-13DK R, 1034-AP7363-10D-13CT , AP7363-10D-13CT, AP7363-10D-13DKR, 1034-AP7363-10D-13TR , AP7363-10D-13TR, AP736310D13

Manufacturer: Diodes Incorporated
Win Source Part Number: 861490-AP7363-10D-13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 1.5A TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7363
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1034-AP7363-10D-13DKR, 1034-AP7363-10D-13CT, AP7363-10D-13CT, AP7363-10D-13DKR, 1034-AP7363-10D-13TR, AP7363-10D-13TR, AP736310D13

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7363-10D-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7363-10D-13DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7363-10D-13DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7363-10D-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7363-10D-13TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7363-10D-13TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7363-10D-13CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7363-10D-13CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7363-10D-13CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3

Buy Now Datasheet
Singapore, Singapore
1V 1.5A TO252 Voltage Regulator IC
776-AP7363-10D-13
1V 1.5A TO252 Voltage Regulator IC 776-AP7363-10D-13
IC REG LINEAR 1V 1.5A TO252-3 Product overview: AP7363-10D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7363-10D-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 1.5A TO252-3 Product overview: AP7363-10D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7363-10D-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7363-10D-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7363-10D-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7363-10D-13
IC REG LINEAR 1V 1.5A TO252-3

IC REG LINEAR 1V 1.5A TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7363-10D-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7363-10D-13
PMIC - Voltage Regulators - Linear AP7363-10D-13
IC REG LINEAR 1V 1.5A TO252-3

IC REG LINEAR 1V 1.5A TO252-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 861490-AP7363-10D-13 AP7363-10D-13DKR-ND 776-AP7363-10D-13 AP7363-10D-13 AP7363-10D-13
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7363-10D-13 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1V 1.5A TO252 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Tape & Reel (TR) DPAK
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard
Output Voltage Type Fixed Fixed
Unlock Full Specs
to access all available technical data