DIODES Incorporated 0.6V 5V 1.5A LDO Voltage Regulator IC AP7362-SP-13

Description
LDO Regulator Pos 0.6V to 5V 1.5A 8-Pin SO EP T/R Product overview: AP7362-SP-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7362-SP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 0.6V to 5V 1.5A 8-Pin SO EP T/R Product overview: AP7362-SP-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7362-SP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.6V 5V 1.5A LDO Voltage Regulator IC
699-AP7362-SP-13
0.6V 5V 1.5A LDO Voltage Regulator IC 699-AP7362-SP-13
LDO Regulator Pos 0.6V to 5V 1.5A 8-Pin SO EP T/R Product overview: AP7362-SP-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7362-SP-13 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 0.6V to 5V 1.5A 8-Pin SO EP T/R Product overview: AP7362-SP-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7362-SP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 220203-AP7362-SP-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
220203-AP7362-SP-13
Integrated Circuits(ICs) 220203-AP7362-SP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 220203-AP7362-SP-13 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP7362 Alternative Parts (Cross-Reference): TPS78601DCQG4; TPS75201QPWPRG4; LP3875ET-ADJ; SC4215ISTR-SW; Introduction Date: June 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 220203-AP7362-SP-13
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP7362
Alternative Parts (Cross-Reference): TPS78601DCQG4; TPS75201QPWPRG4; LP3875ET-ADJ; SC4215ISTR-SW;
Introduction Date: June 27, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 699-AP7362-SP-13 220203-AP7362-SP-13
Product Name 0.6V 5V 1.5A LDO Voltage Regulator IC Integrated Circuits(ICs)
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25302RTER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive Linear Regulator with 50 V Load Dump and Short-to-Battery Protection - A4481KLJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 8-Pin SOIC
View Details
6 suppliers
Gate Drivers - AUIRB24427STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
View Details