Manufacturer: Diodes Incorporated
Win Source Part Number: 199228-AP7362-33SP-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Exposed Pad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 1.3mA
PSRR: 65dB to 61dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO-EP
IC REG LINEAR 3.3V 1.5A 8SO Product overview: AP7362-33SP-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7362-33SP-13 can be used for catalog matching and distributor lookup.
1.5A null 3.3V Positive electrode 5.5V SO-8-EP Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators LDO CMOS HiCurr SO-8 1.5A LowQ Adj 190mV
IC REG LINEAR 3.3V 1.5A 8SO
IC REG LINEAR 3.3V 1.5A 8SO
IC REG LINEAR 3.3V 1.5A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 199228-AP7362-33SP-13 | AP7362-33SP-13DITR-ND | 776-AP7362-33SP-13 | AP7362-33SP-13 | AP7362-33SP-13 | AP7362-33SP-13 | AP7362-33SP-13 | AP7362-33SP-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7362-33SP-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.5A Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; 8-SO Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SO-8 | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Life Cycle Stage | Maturity; Active |