Manufacturer: Diodes Incorporated
Win Source Part Number: 220199-AP7362-12SP-1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP7362
Alternative Parts (Cross-Reference): LP38855T-1.2; LSP2160E12AD; LSP2160BE12AD; ADP7158ARDZ-1.2-R7;
Introduction Date: June 27, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
LDO Regulator Pos 1.2V 1.5A 8-Pin SO EP T/R Product overview: AP7362-12SP-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7362-12SP-13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 220199-AP7362-12SP-13 | 699-AP7362-12SP-13 |
| Product Name | Integrated Circuits(ICs) | 1.2V 1.5A LDO Voltage Regulator IC |