IC REG LINEAR 1.8V 1A SOT89-5
IC REG LINEAR 1.8V 1A SOT89-5
IC REG LINEAR 1.8V 1A SOT89-5
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 31-AP7361EA-18Y5-13CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT89; Other; SOT-89-5/6 |
| Special Features | Input Overcurrent Protection |