IC REG LINEAR 1V 1A U-DFN3030-8
IC REG LINEAR 1V 1A U-DFN3030-8
IC REG LINEAR 1V 1A U-DFN3030-8
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 31-AP7361EA-10FGE-7TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 8-UDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |