Linear Voltage Regulator IC Positive Adjustable 1 Output 1A U-DFN3030-8 (Type E)
IC REG LINEAR POS ADJ 1A 8UDFN
IC REG LINEAR POS ADJ 1A 8UDFN
IC REG LINEAR POS ADJ 1A 8UDFN
IC REG LINEAR POS ADJ 1A 8UDFN
IC REG LINEAR POS ADJ 1A 8UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-AP7361E-FGE-7TR-ND | AP7361E-FGE-7 | AP7361E-FGE-7 | AP7361E-FGE-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 8-UDFN Exposed Pad | Other; 8-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |