Linear Voltage Regulator IC Positive Fixed 1 Output 1A U-DFN3030-8 (Type E)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A U-DFN3030-8 (Type E)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A U-DFN3030-8 (Type E)
LDO CMOS HICURR U-DFN3030-8 T&R
LDO CMOS HICURR U-DFN3030-8 T&R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-AP7361E-10FGE-7TR-ND | AP7361E-10FGE-7 | AP7361E-10FGE-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 8-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |