The AP7361C-FGE-7 is a linear voltage regulator designed for low-to-medium power applications, capable of delivering up to 1A of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, 2.8V, and 3.3V. The device operates within a wide input voltage range of 2.2V to 6.0V and has a low dropout voltage of 360mV at 1A, making it suitable for battery-powered devices and applications requiring efficient power management. The AP7361C includes built-in current limit and thermal shutdown features to protect against fault conditions. It has a typical quiescent current of 60µA, contributing to its efficiency in portable applications. The regulator is stable with various capacitor types, including MLCC, E-Cap, Tan-Cap, or Solid Capacitor, with a minimum capacitance of 2.2µF. It is available in multiple package types, including U-DFN3030-8, SOT89-5, SOT223, TO252 (DPAK), and SO-8EP, catering to different design requirements. The device is also compliant with RoHS standards and is suitable for automotive applications with specific qualifications.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A U-DFN3030-8 (Type E)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A U-DFN3030-8 (Type E)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A U-DFN3030-8 (Type E)
IC REG LINEAR POS ADJ 1A 8UDFN Product overview: AP7361C-FGE-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-FGE-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 861489-AP7361C-FGE-7
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 1A U-DFN3030-8 (Type E)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7361
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN3030-8 (Type E)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP7361C-FGE-7DIDKR, AP7361C-FGE-7DITR, AP7361C-FGE-7DICT
IC REG LINEAR POS ADJ 1A 8UDFN
IC REG LINEAR POS ADJ 1A 8UDFN
IC REG LINEAR POS ADJ 1A 8UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7361C-FGE-7DICT-ND | 776-AP7361C-FGE-7 | 861489-AP7361C-FGE-7 | AP7361C-FGE-7 | AP7361C-FGE-7 | AP7361C-FGE-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7361C-FGE-7 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; U-DFN3030-8 (Type E) | Other; 8-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |