Win Source Part Number: 1244990-AP7361C-33Y5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP7361C-33Y5-13DITR,
Base Product Number: AP7361
Voltage Dropout (Max): 0.36V @ 1A (Typ)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
IC REG LINEAR 3.3V 1A SOT89-5 Product overview: AP7361C-33Y5-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-33Y5-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A SOT89-5
IC REG LINEAR 3.3V 1A SOT89-5
75dB 1A Fixed 3.3V Positive electrode 6V SOT-89-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 1A SOT89-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1244990-AP7361C-33Y5-13 | AP7361C-33Y5-13DITR-ND | 776-AP7361C-33Y5-13 | AP7361C-33Y5-13 | AP7361C-33Y5-13 | AP7361C-33Y5-13 | AP7361C-33Y5-13 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; Tape & Reel | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | SOT89 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |