Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R
LDO Voltage Regulators LDO CMOS HiCurr
IC REG LINEAR 2.8V 1A SOT223R
IC REG LINEAR 2.8V 1A SOT223R
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7361C-28ER-13-ND | AP7361C-28ER-13 | AP7361C-28ER-13 | AP7361C-28ER-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection |