Manufacturer: AMIS
Category: Tools - Dispensing Equipment - Tips, Nozzles
Part Status: Obsolete
Output Type: Open Collector
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
Control Features: Soft Start
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
IC REG LINEAR 2.5V 1A SOT89-5 Product overview: AP7361C-25Y5-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-25Y5-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1A SOT89-5
IC REG LINEAR 2.5V 1A SOT89-5
IC REG LINEAR 2.5V 1A SOT89-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7361C-25Y5-13DIDKR-ND | 776-AP7361C-25Y5-13 | AP7361C-25Y5-13 | AP7361C-25Y5-13 | AP7361C-25Y5-13 | |
| Product Name | Tools - Dispensing Equipment - Tips, Nozzles | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1A SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Open Collector | Fixed | Fixed | Fixed | ||
| Special Features | Internal Current Limit; Thermal Shutdown Protection; Soft Start | Input Overcurrent Protection | Enable | |||
| Dropout Voltage | 0.4000 volts | 0.4400 volts | 0.4400 volts | 0.4400 volts | ||
| IQ | 5.00E-6 amps | 7.00E-5 amps | 8.00E-5 amps | 8.00E-5 amps | ||
| Regulator Type | Standard |