DIODES Incorporated Voltage Regulators - Linear AP7361C-25FGE-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A U-DFN3030-8 (Type E)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A U-DFN3030-8 (Type E)
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7361C-25FGE-7 is a linear voltage regulator capable of delivering up to 1A of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various voltage levels including 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, 2.8V, and 3.3V. The device operates with a wide input voltage range of 2.2V to 6.0V and has a low dropout voltage of 360mV at 1A, making it suitable for low-to-medium power applications such as LCD TVs, monitors, and battery-powered devices. The AP7361C includes built-in features such as current limit protection, thermal shutdown, and a low quiescent current of approximately 60µA, enhancing its reliability in various operating conditions. It is available in multiple package types including U-DFN3030-8, SOT89-5, SOT223, TO252 (DPAK), and SO-8EP, catering to different design requirements. The device is also compliant with RoHS standards and is suitable for automotive applications with specific quality certifications.

Datasheet Summary
Powered by GS/AI

The AP7361C-25FGE-7 is a linear voltage regulator capable of delivering up to 1A of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various voltage levels including 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, 2.8V, and 3.3V. The device operates with a wide input voltage range of 2.2V to 6.0V and has a low dropout voltage of 360mV at 1A, making it suitable for low-to-medium power applications such as LCD TVs, monitors, and battery-powered devices. The AP7361C includes built-in features such as current limit protection, thermal shutdown, and a low quiescent current of approximately 60µA, enhancing its reliability in various operating conditions. It is available in multiple package types including U-DFN3030-8, SOT89-5, SOT223, TO252 (DPAK), and SO-8EP, catering to different design requirements. The device is also compliant with RoHS standards and is suitable for automotive applications with specific quality certifications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7361C-25FGE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7361C-25FGE-7
Voltage Regulators - Linear AP7361C-25FGE-7
Linear Voltage Regulator IC Positive Fixed 1 Output 1A U-DFN3030-8 (Type E)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A U-DFN3030-8 (Type E)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7361C-25FGE-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details