IC REG LINEAR 2.5V 1A SOT223 Product overview: AP7361C-25E-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-25E-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Win Source Part Number: 1244988-AP7361C-25E-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP7361C-25E-13DICT,A
Base Product Number: AP7361
Voltage Dropout (Max): 0.44V @ 1A (Typ)
IC REG LINEAR 2.5V 1A SOT223
IC REG LINEAR 2.5V 1A SOT223
IC REG LINEAR 2.5V 1A SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP7361C-25E-13 | AP7361C-25E-13DITR-ND | 1244988-AP7361C-25E-13 | AP7361C-25E-13 | AP7361C-25E-13 | AP7361C-25E-13 |
| Product Name | 2.5V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; Tape & Reel | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 6 volts | 6 volts | 6 volts |