Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SO-EP
IC REG LINEAR 1.8V 1A 8SO Product overview: AP7361C-18SPR-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-18SPR-13
Manufacturer: Diodes Incorporated
Win Source Part Number: 768625-AP7361C-18SPR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 75dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SO Exposed Pad
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.57V @ 1A (Typ)
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.8V 1A 8SO
LDO Voltage Regulators LDO CMOS HiCurr
IC REG LINEAR 1.8V 1A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7361C-18SPR-13-ND | 776-AP7361C-18SPR-13 | 768625-AP7361C-18SPR-13 | AP7361C-18SPR-13 | AP7361C-18SPR-13 | AP7361C-18SPR-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7361C-18SPR-13 | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |