IC REG LINEAR 1.5V 1A SOT223R Product overview: AP7361C-15ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-15ER-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
IC REG LINEAR 1.5V 1A SOT223R
LDO Voltage Regulators LDO CMOS HiCurr
IC REG LINEAR 1.5V 1A SOT223R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7361C-15ER-13 | AP7361C-15ER-13-ND | AP7361C-15ER-13 | AP7361C-15ER-13 | AP7361C-15ER-13 | |
| Product Name | 1.5V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Connectors,Interconnects | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Open Collector | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; 8-SMD, No Lead | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 6 volts | 6 volts |