Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
LDO Voltage Regulators LDO CMOS HiCurr
IC REG LINEAR 1.5V 1A TO252
IC REG LINEAR 1.5V 1A TO252
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7361C-15D-13-ND | AP7361C-15D-13 | AP7361C-15D-13 | AP7361C-15D-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | ||
| Special Features | Input Overcurrent Protection |