Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SO-EP
IC REG LINEAR 1.2V 1A 8SO Product overview: AP7361C-12SPR-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-12SPR-13
Win Source Part Number: 1045460-AP7361C-12SP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): AP7361C-12SPR-13AP73
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7361
Voltage Dropout (Max): 0.7V @ 1A
IC REG LINEAR 1.2V 1A 8SO
IC REG LINEAR 1.2V 1A 8SO
LDO Voltage Regulators LDO CMOS HiCurr
IC REG LINEAR 1.2V 1A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7361C-12SPR-13-ND | 776-AP7361C-12SPR-13 | 1045460-AP7361C-12SPR-13 | AP7361C-12SPR-13 | AP7361C-12SPR-13 | AP7361C-12SPR-13 | 233-AP7361C-12SPR-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 1.2V 1A 8SO |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC; Other; Tape & Reel (TR) | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |