IC REG LINEAR 1V 1A SOT223R Product overview: AP7361C-10ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-10ER-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1V 1A SOT-223R
IC REG LINEAR 1V 1A SOT-223R
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R
IC REG LINEAR 1V 1A SOT223R
IC REG LINEAR 1V 1A SOT223R
IC REG LINEAR 1V 1A SOT223R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7361C-10ER-13 | 31-AP7361C-10ER-13CT-ND | AP7361C-10ER-13 | AP7361C-10ER-13 | AP7361C-10ER-13 |
| Product Name | 1V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 6 volts | 6 volts | 6 volts |