DIODES Incorporated 1V 1A Voltage Regulator IC AP7361C-10E-13

Description
IC REG LINEAR 1V 1A SOT223-3 Product overview: AP7361C-10E-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-10E-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1V 1A SOT223-3 Product overview: AP7361C-10E-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-10E-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 1A Voltage Regulator IC
776-AP7361C-10E-13
1V 1A Voltage Regulator IC 776-AP7361C-10E-13
IC REG LINEAR 1V 1A SOT223-3 Product overview: AP7361C-10E-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-10E-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 1A SOT223-3 Product overview: AP7361C-10E-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361C-10E-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7361C-10E-13-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7361C-10E-13-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7361C-10E-13-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7361C-10E-13 - 802096-AP7361C-10E-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7361C-10E-13
802096-AP7361C-10E-13
PMIC - PMIC - Voltage Regulators - Linear - AP7361C-10E-13 802096-AP7361C-10E-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802096-AP7361C-10E-1 3 Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 1V Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 6V PSRR: 75dB ~ 55dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-261-4, TO-261AA Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.84V at 1A (Typ) Current - Quiescent (Iq): 80μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 802096-AP7361C-10E-13
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1V
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
PSRR: 75dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-261-4, TO-261AA
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.84V at 1A (Typ)
Current - Quiescent (Iq): 80μA

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7361C-10E-13
LDO Voltage Regulators AP7361C-10E-13
LDO Voltage Regulators LDO CMOS HiCurr

LDO Voltage Regulators LDO CMOS HiCurr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7361C-10E-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7361C-10E-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7361C-10E-13
IC REG LINEAR 1V 1A SOT223-3

IC REG LINEAR 1V 1A SOT223-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7361C-10E-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7361C-10E-13
PMIC - Voltage Regulators - Linear AP7361C-10E-13
IC REG LINEAR 1V 1A SOT223-3

IC REG LINEAR 1V 1A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7361C-10E-13 AP7361C-10E-13-ND 802096-AP7361C-10E-13 AP7361C-10E-13 AP7361C-10E-13 AP7361C-10E-13
Product Name 1V 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7361C-10E-13 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 1 volts 1 volts 1 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data