Manufacturer: Diodes Incorporated
Win Source Part Number: 1017822-AP7361-28FGE
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: U-DFN3030-8 (Type E)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.7V @ 1A
Operating Supply Current: 90μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A U-DFN3030-8 (Type E)
IC REG LINEAR 2.8V 1A 8UDFN Product overview: AP7361-28FGE-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-28FGE-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 1A 8UDFN
IC REG LINEAR 2.8V 1A 8UDFN
LDO Voltage Regulators 1A ADJ LDO Fixed Reg 2.8V 150mV 300mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1017822-AP7361-28FGE-7 | AP7361-28FGE-7DITR-ND | 776-AP7361-28FGE-7 | AP7361-28FGE-7 | AP7361-28FGE-7 | AP7361-28FGE-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7361-28FGE-7 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; U-DFN3030-8 (Type E) | Other; 8-UDFN Exposed Pad | Other; Tape & Reel (TR) | |||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |